ASTM International - ASTM A829/A829M-06

Standard Specification for Alloy Structural Steel Plates

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2006
Status: inactive
Page Count: 4
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers structural quality alloy steel plates.

1.2 The plates are usually specified to chemical composition requirements, but tensile properties may also be specified.

1.2.1 When tensile properties are required, the specific requirements must be compatible with the chemical composition, condition, and plate thickness.

1.3 The plates are available in the following four conditions:

1.3.1 Condition ARAs rolled (hot rolled),

1.3.2 Condition A - Annealed,

1.3.3 Condition NNormalized, and

1.3.4 Condition NT - Normalized and tempered.

1.4 The plates are available in the following three forms:

1.4.1 Form I - Rectangular,

1.4.2 Form II - Circular and semi-circular, and

1.4.3 Form IIISketch, including rings.

1.5 The plates are available in the following five edge categories:

1.5.1 Edge 1 - Mill edge,

1.5.2 Edge 2 - Universal mill edge,

1.5.3 Edge 3 - Sheared edge,

1.5.4 Edge 4 - Gas cut edge, and

1.5.5 Edge 5 - Special cut edge.

1.6 The plates are available in the following seven finishes:

1.6.1 Finish 1 - As rolled (hot rolled),

1.6.2 Finish 2 - Blast cleaned,

1.6.3 Finish 3 - Blast cleaned and oiled,

1.6.4 Finish 4 - Pickled,

1.6.5 Finish 5 - Pickled and oiled,

1.6.6 Finish 6 - Painted, one prime coat, and

1.6.7 Finish 7 - Painted, one prime coat and one finish coat.

1.6.8 The plates are usually specified to have Finish 1.

1.7 Supplementary requirements are provided for additional requirements that may be specified on the order.

1.8 When the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be utilized. See Appendix X 3 of Specification A 6/A 6M for information on weldability.

1.9 The values stated in either inch-pound units or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification deals with alloy structural steel plates. Plate specimens addressed under this specification are available in four treatment conditions (as rolled or hot rolled; annealed;... View More

Document History

May 1, 2025
Standard Specification for Alloy Structural Steel Plates
1.1 This specification covers structural quality alloy steel plates. 1.2 The plates are usually specified to chemical composition requirements, but tensile properties may also be specified. 1.2.1...
March 15, 2017
Standard Specification for Alloy Structural Steel Plates
1.1 This specification covers structural quality alloy steel plates. 1.2 The plates are usually specified to chemical composition requirements, but tensile properties may also be specified....
May 1, 2014
Standard Specification for Alloy Structural Steel Plates
1.1 This specification covers structural quality alloy steel plates. 1.2 The plates are usually specified to chemical composition requirements, but tensile properties may also be specified....
November 15, 2011
Standard Specification for Alloy Structural Steel Plates
1.1 This specification covers structural quality alloy steel plates. 1.2 The plates are usually specified to chemical composition requirements, but tensile properties may also be specified. 1.2.1...
ASTM A829/A829M-06
September 1, 2006
Standard Specification for Alloy Structural Steel Plates
1.1 This specification covers structural quality alloy steel plates. 1.2 The plates are usually specified to chemical composition requirements, but tensile properties may also be specified. 1.2.1...
March 1, 2004
Standard Specification for Alloy Structural Steel Plates
1.1 This specification covers structural quality alloy steel plates. 1.2 The plates are usually specified to chemical composition requirements, but tensile properties may also be specified. 1.2.1...
September 10, 2000
Standard Specification for Alloy Structural Steel Plates
1.1 This specification covers structural quality alloy steel plates. 1.2 The plates are usually specified to chemical composition requirements, but tensile properties may also be specified. 1.2.1...
Advertisement