ASTM International - ASTM D3709-89(1999)

Standard Test Method for Stability of Water-in-Oil Emulsions Under Low to Ambient Temperature Cycling Conditions

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1999
Status: inactive
Page Count: 3
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

1.1 This test method is intended to indicate the stability of water-in-oil emulsions when subjected to temperature cycling changes between ambient temperature and-18°C (0°F).

1.2 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

October 1, 2010
Standard Test Method for Stability of Water-in-Oil Emulsions Under Low to Ambient Temperature Cycling Conditions (Withdrawn 2016)
1.1 This test method covers the indication of the stability of water-in-oil emulsions when subjected to temperature cycling changes between ambient temperature and -18°C (0°F). 1.2 The values stated...
May 1, 2005
Standard Test Method for Stability of Water-in-Oil Emulsions Under Low to Ambient Temperature Cycling Conditions
1.1 This test method covers the indication of the stability of water-in-oil emulsions when subjected to temperature cycling changes between ambient temperature and -18C (0F). 1.2 This standard does...
ASTM D3709-89(1999)
April 10, 1999
Standard Test Method for Stability of Water-in-Oil Emulsions Under Low to Ambient Temperature Cycling Conditions
1.1 This test method is intended to indicate the stability of water-in-oil emulsions when subjected to temperature cycling changes between ambient temperature and-18°C (0°F). 1.2 This standard may...
Advertisement