ASTM International - ASTM A181/A181M-06

Standard Specification for Carbon Steel Forgings, for General-Purpose Piping

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2006
Status: inactive
Page Count: 3
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers nonstandard as-forged fittings, valve components, and parts for general service. Forgings made to this specification are limited to a maximum weight of 10 000 lb [4540 kg]. Larger forgings may be ordered to Specification A 266/A 266M.

1.2 Two classes of material are covered, designated as Classes 60 and 70, respectively, and are classified in accordance with their mechanical properties as specified in .

1.3 This specification is expressed in both inch-pound units and SI units. However, unless the order specifies the applicable "M" specification designation (SI units), the material shall be furnished to inch-pound units.

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification covers the carbon steel forgings used for general-purpose piping. Two classes of material are covered, Classes 60 and 70, and classified according to their mechanical... View More

Document History

November 1, 2025
Standard Specification for Carbon Steel Forgings, for General-Purpose Piping
1.1 This specification2 covers nonstandard as-forged fittings, valve components, and parts for general service. Forgings made to this specification are limited to a maximum weight of 10 000 lb [4540...
May 1, 2023
Standard Specification for Carbon Steel Forgings, for General-Purpose Piping
1.1 This specification2 covers nonstandard as-forged fittings, valve components, and parts for general service. Forgings made to this specification are limited to a maximum weight of 10 000 lb [4540...
May 1, 2022
Standard Specification for Carbon Steel Forgings, for General-Purpose Piping
1.1 This specification2 covers nonstandard as-forged fittings, valve components, and parts for general service. Forgings made to this specification are limited to a maximum weight of 10 000 lb [4540...
November 1, 2020
Standard Specification for Carbon Steel Forgings, for General-Purpose Piping
1.1 This specification2 covers nonstandard as-forged fittings, valve components, and parts for general service. Forgings made to this specification are limited to a maximum weight of 10 000 lb [4540...
October 1, 2014
Standard Specification for Carbon Steel Forgings, for General-Purpose Piping
1.1 This specification2 covers nonstandard as-forged fittings, valve components, and parts for general service. Forgings made to this specification are limited to a maximum weight of 10 000 lb [4540...
October 1, 2013
Standard Specification for Carbon Steel Forgings, for General-Purpose Piping
1.1 This specification2 covers nonstandard as-forged fittings, valve components, and parts for general service. Forgings made to this specification are limited to a maximum weight of 10 000 lb [4540...
May 1, 2012
Standard Specification for Carbon Steel Forgings, for General-Purpose Piping
1.1 This specification covers nonstandard as-forged fittings, valve components, and parts for general service. Forgings made to this specification are limited to a maximum weight of 10 000 lb [4540...
October 1, 2011
Standard Specification for Carbon Steel Forgings, for General-Purpose Piping
1.1 This specification covers nonstandard as-forged fittings, valve components, and parts for general service. Forgings made to this specification are limited to a maximum weight of 10 000 lb [4540...
ASTM A181/A181M-06
September 1, 2006
Standard Specification for Carbon Steel Forgings, for General-Purpose Piping
1.1 This specification covers nonstandard as-forged fittings, valve components, and parts for general service. Forgings made to this specification are limited to a maximum weight of 10 000 lb [4540...
March 10, 2001
Standard Specification for Carbon Steel Forgings, for General-Purpose Piping
1.1 This specification covers nonstandard as-forged fittings, valve components, and parts for general service. Forgings made to this specification are limited to a maximum weight of 10 000 lb [4540...
March 10, 2001
Standard Specification for Carbon Steel Forgings, for General-Purpose Piping
1.1 This specification covers nonstandard as-forged fittings, valve components, and parts for general service. Forgings made to this specification are limited to a maximum weight of 10 000 lb [4540...
Advertisement