ASTM International - ASTM D3728-99
Standard Specification for 2-Ethoxyethyl Acetate (99 % Grade)
| Organization: | ASTM International |
| Publication Date: | 10 June 1999 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Solvents): | 87.060.30 |
scope:
1.1 This specification covers the properties of 99% grade 2-ethoxyethyl acetate.
1.2 This material may be suitable for use in urethane coatings, providing that the water content is acceptable.
1.3 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this specification.
Document History