ASTM International - ASTM E1050-98(2006)
Standard Test Method for Impedance and Absorption of Acoustical Materials Using A Tube, Two Microphones and A Digital Frequency Analysis System
| Organization: | ASTM International |
| Publication Date: | 1 September 2006 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
significance And Use:
This test method can be applied to measure sound absorption coefficients of absorptive materials at normal incidence, that is, 0°. It also can be used to determine specific impedance and... View More
scope:
1.1 This test method covers the use of an impedance tube, two microphone locations, and a digital frequency analysis system for the determination of normal incidence sound absorption coefficients and normal specific acoustic impedance ratios of materials.
1.2 Laboratory AccreditationA procedure for accrediting a laboratory for performing this test method is given in Annex A1.
This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the use of this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History