ASTM International - ASTM D3747-79(2000)e1

Standard Specification for Emulsified Asphalt Adhesive for Adhering Roof Insulation

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 2
ICS Code (Adhesives): 83.180
scope:

1.1 This specification covers emulsified asphalt adhesive for use in adhering preformed roof insulation to steel roof decks with inclines up to 33 %. When applied as a continuous film over an acceptable deck surface, the emulsion functions as both an adhesive and a vapor retarder.

1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.

1.3 The following precautionary caveat pertains only to the test method portion, Section 5, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2007
Standard Specification for Emulsified Asphalt Adhesive for Adhering Roof Insulation (Withdrawn 2016)
1.1 This specification covers emulsified asphalt adhesive for use in adhering preformed roof insulation to steel roof decks with inclines up to 33 %. When applied as a continuous film over an...
ASTM D3747-79(2000)e1
January 1, 1995
Standard Specification for Emulsified Asphalt Adhesive for Adhering Roof Insulation
1.1 This specification covers emulsified asphalt adhesive for use in adhering preformed roof insulation to steel roof decks with inclines up to 33 %. When applied as a continuous film over an...
Advertisement