ASTM International - ASTM C413-01(2006)
Standard Test Method for Absorption of Chemical-Resistant Mortars, Grouts, Monolithic Surfacings, and Polymer Concretes
| Organization: | ASTM International |
| Publication Date: | 15 September 2006 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
significance And Use:
The results obtained by this test method should serve as a guide in, but not as the sole basis for, selection of a chemical-resistant material for a particular application. No attempt has been... View More
scope:
1.1 This test method covers the determination of the absorption of chemical-resistant mortars, grouts, monolithic surfacings, and polymer concretes. These materials may be based on resin, silicate, silica, or sulfur binders.
1.2 Mold Method A is used for systems containing aggregates less than 0.0625 in. (1.6 mm) in size. Mold Method B is used for systems containing aggregates from 0.0625 to 0.4 in. (1.6 to 10 mm) in size. Mold Method C is used for systems containing aggregates larger than 0.4 in.
1.3 The values stated in inch-pound units are to be regarded as the standard. Within this text, the SI units shown in parentheses are given for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History