ASTM International - ASTM D1488-00(2006)

Standard Test Method for Amylaceous Matter in Adhesives

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2006
Status: inactive
Page Count: 2
ICS Code (Adhesives): 83.180
significance And Use:

This test method is used to determine if a melamine resin, a phenol, or a resorcinol adhesive contains any starch-like filler, the presence of which could affect water resistance or strength, or... View More

scope:

1.1 This test method covers the determination of the presence or absence of amylaceous (starch-like) material in phenol-, resorcinol-, and melamine-resin adhesives.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 1, 2018
Standard Test Method for Amylaceous Matter in Adhesives
1.1 This test method covers the determination of the presence or absence of amylaceous (starch-like) material in phenol-, resorcinol-, and melamine-resin adhesives. 1.2 The values stated in SI units...
May 1, 2013
Standard Test Method for Amylaceous Matter in Adhesives
1.1 This test method covers the determination of the presence or absence of amylaceous (starch-like) material in phenol-, resorcinol-, and melamine-resin adhesives. 1.2 The values stated in SI units...
ASTM D1488-00(2006)
October 1, 2006
Standard Test Method for Amylaceous Matter in Adhesives
1.1 This test method covers the determination of the presence or absence of amylaceous (starch-like) material in phenol-, resorcinol-, and melamine-resin adhesives. 1.2 The values stated in SI units...
March 10, 2000
Standard Test Method for Amylaceous Matter in Adhesives
1.1 This test method covers the determination of the presence or absence of amylaceous (starch-like) material in phenol-, resorcinol-, and melamine-resin adhesives. 1.2 The values stated in SI units...
Advertisement