ASTM International - ASTM D3753-99

Standard Specification for Glass-Fiber-Reinforced Polyester Manholes and Wetwells

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1999
Status: inactive
Page Count: 6
ICS Code (Sewage water): 13.060.30
scope:

1.1 This specification covers glass fiber-reinforced polyester manholes for use primarily in sanitary and storm sewer applications.

1.2 The values given in inch-pound units are to be regarded as the standard. The values in parentheses are provided for information purposes only.

1.3 The following precautionary caveat pertains only to the test methods portion, Section 8, of this specification: This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2025
Standard Specification for Fiberglass (Glass-Fiber-Reinforced Thermosetting-Resin) Manholes and Wetwells
1.1 This specification covers “fiberglass” (glass fiber-reinforced thermosetting-resin) manholes and wetwells fabricated with polyester, vinyl ester, or epoxy resin for use primarily in sanitary,...
December 1, 2020
Standard Specification for Fiberglass (Glass-Fiber-Reinforced Thermosetting-Resin) Manholes and Wetwells
1.1 This specification covers "fiberglass" (glass fiber-reinforced thermosetting-resin) manholes and wetwells fabricated with polyester, vinyl ester, or epoxy resin for use primarily in sanitary,...
September 1, 2019
Standard Specification for Fiberglass (Glass-Fiber-Reinforced Thermosetting-Resin) Manholes and Wetwells
1.1 This specification covers “fiberglass” (glass fiber-reinforced thermosetting-resin) manholes and wetwells fabricated with polyester, vinyl ester, or epoxy resin for use primarily in sanitary,...
March 15, 2012
Standard Specification for Glass-Fiber-Reinforced Polyester Manholes and Wetwells
1.1 This specification covers glass fiber-reinforced polyester manholes and wetwells for use primarily in sanitary and storm sewer applications. 1.2 The values given in inch-pound units are to be...
March 15, 2012
Standard Specification for Glass-Fiber-Reinforced Polyester Manholes and Wetwells
1.1 This specification covers glass fiber-reinforced polyester manholes and wetwells for use primarily in sanitary and storm sewer applications. 1.2 The values given in inch-pound units are to be...
July 1, 2005
Standard Specification for Glass-Fiber-Reinforced Polyester Manholes and Wetwells
1.1 This specification covers glass fiber-reinforced polyester manholes and wetwells for use primarily in sanitary and storm sewer applications. 1.2 The values given in inch-pound units are to be...
July 1, 2005
Standard Specification for Glass-Fiber-Reinforced Polyester Manholes and Wetwells
1.1 This specification covers glass fiber-reinforced polyester manholes and wetwells for use primarily in sanitary and storm sewer applications. 1.2 The values given in inch-pound units are to be...
ASTM D3753-99
December 10, 1999
Standard Specification for Glass-Fiber-Reinforced Polyester Manholes and Wetwells
1.1 This specification covers glass fiber-reinforced polyester manholes for use primarily in sanitary and storm sewer applications. 1.2 The values given in inch-pound units are to be regarded as the...
Advertisement