ASTM International - ASTM D4514-06
Standard Specification for Friction Tape
| Organization: | ASTM International |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers friction tapes that are commonly used for protecting, and binding in place, insulation applied to joints of electrical wires and cables, and for other mechanical purposes.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values in parentheses are for information only.
abstract:
This specification covers friction tapes that are commonly used for protecting, and binding in place, insulation applied to joints of electrical wires and cables, and for other mechanical... View More
Document History