ASTM International - ASTM D3768-96(2000)

Standard Test Method for Microcellular Urethanes--Flexural Recovery

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 3
ICS Code (Cellular materials): 83.100
scope:

1.1 This method covers the procedure and apparatus for measuring the flexural recovery of microcellular urethanes.

1.2 The values stated in SI units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1--There is no similar or equivalent ISO standard to this test method.

Document History

March 15, 2022
Standard Test Method for Microcellular Urethanes-Flexural Recovery
1.1 This test method covers the procedure and apparatus for measuring the flexural recovery of microcellular urethanes. 1.2 The values stated in SI units are to be regarded as standard. 1.3 This...
October 1, 2016
Standard Test Method for Microcellular Urethanes—Flexural Recovery
1.1 This test method covers the procedure and apparatus for measuring the flexural recovery of microcellular urethanes. 1.2 The values stated in SI units are to be regarded as standard. 1.3 This...
December 1, 2011
Standard Test Method for Microcellular Urethanes—Flexural Recovery
This test method is used to indicate the ability of a material to recover after a 180° bend around a 12.7-mm (0.5-in.) diameter mandrel at room temperature. Before proceeding with this test method,...
March 15, 2006
Standard Test Method for Microcellular Urethanes-Flexural Recovery
This test method is used to indicate the ability of a material to recover after a 180° bend around a 12.7-mm [0.5-in.] diameter mandrel at room temperature. Before proceeding with this test method,...
January 1, 2000
Standard Test Method for Microcellular Urethanes--Flexural Recovery
1.1 This method covers the procedure and apparatus for measuring the flexural recovery of microcellular urethanes. 1.2 The values stated in SI units are to be regarded as the standard. 1.3 This...
ASTM D3768-96(2000)
January 1, 2000
Standard Test Method for Microcellular Urethanes--Flexural Recovery
1.1 This method covers the procedure and apparatus for measuring the flexural recovery of microcellular urethanes. 1.2 The values stated in SI units are to be regarded as the standard. 1.3 This...
Advertisement