ASTM International - ASTM B411/B411M-06
Standard Specification for Copper-Nickel-Silicon Alloy Rod and Bar
| Organization: | ASTM International |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for copper-nickel-silico
1.2 UnitsThe values stated in either inch-pound or in SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
abstract:
This specification establishes the requirements for copper-nickel-silico
Document History