ASTM International - ASTM D3769-96(2000)
Standard Test Method for Microcellular Urethanes--High Temperature Sag
| Organization: | ASTM International |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Cellular materials): | 83.100 |
scope:
1.1 This method covers the procedure and apparatus for measuring high-temperature sag of microcellular urethane materials.
1.2 The values stated in SI units are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1- There is no similar or equivalent ISO standard to this test method.
Document History