ASTM International - ASTM E1974-06

Standard Specification for Shelter, Electrical Equipment S-250/G

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2006
Status: inactive
Page Count: 18
ICS Code (Complete, filled transport packages): 55.180.40
scope:

1.1 This specification covers one type of lightweight field and mobile shelter designed for transport by cargo truck, fixed or rotary winged aircraft, by rail, and ship, designated as Shelter, Electric Equipment S-250/G.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

The following safety hazards caveat refers only to the test methods portion of this specification. This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the user of the standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification establishes the requirements and the corresponding test methods for one type of lightweight field and mobile shelter designed for transport by cargo truck, fixed or rotary... View More

Document History

May 1, 2025
Standard Specification for Shelter, Electrical Equipment S-250/G
1.1 This specification covers one type of lightweight field and mobile rigid wall shelter designed for transport by cargo truck, fixed or rotary winged aircraft, by rail, and ship, designated as...
July 1, 2019
Standard Specification for Shelter, Electrical Equipment S-250/G
1.1 This specification covers one type of lightweight field and mobile rigid wall shelter designed for transport by cargo truck, fixed or rotary winged aircraft, by rail, and ship, designated as...
September 1, 2011
Standard Specification for Shelter, Electrical Equipment S-250/G
1.1 This specification covers one type of lightweight field and mobile rigid wall shelter designed for transport by cargo truck, fixed or rotary winged aircraft, by rail, and ship, designated as...
ASTM E1974-06
October 1, 2006
Standard Specification for Shelter, Electrical Equipment S-250/G
1.1 This specification covers one type of lightweight field and mobile shelter designed for transport by cargo truck, fixed or rotary winged aircraft, by rail, and ship, designated as Shelter,...
October 10, 2001
Standard Specification for Shelter, Electrical, Equipment S-250/G
1.1 This specification covers one type of lightweight field and mobile shelter designed for transport by cargo truck, fixed or rotary winged aircraft, by rail, and ship, designated as Shelter,...
October 10, 2001
Standard Specification for Shelter, Electrical, Equipment S-250/G
1.1 This specification covers one type of lightweight field and mobile shelter designed for transport by cargo truck, fixed or rotary winged aircraft, by rail, and ship, designated as Shelter,...
October 10, 2001
Standard Specification for Shelter, Electrical, Equipment S-250/G
1.1 This specification covers one type of lightweight field and mobile shelter designed for transport by cargo truck, fixed or rotary winged aircraft, by rail, and ship, designated as Shelter,...
Advertisement