ASTM International - ASTM D3773-90(1996)e1

Standard Test Methods for Length of Woven Fabric

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 3
scope:

1.1 These test methods cover four options for measuring fabric length and are applicable to full rolls or bolts of materials.

1.2 There are four approved options of measuring length as follows:

1.2.1 Option A -Hand (Section 6).

1.2.2 Option B -Drum (Section 7).

1.2.3 Option C -Clock (Section 8).

1.2.4 Option D -Folding (Section 9).

1.3 The values stated in either SI units or in other units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2007
Standard Test Methods for Length of Woven Fabric
1.1 These test methods cover four options for measuring fabric length and are applicable to full rolls or bolts of materials. 1.2 There are four approved options of measuring length as follows: 1.2.1...
ASTM D3773-90(1996)e1
January 1, 1996
Standard Test Methods for Length of Woven Fabric
1.1 These test methods cover four options for measuring fabric length and are applicable to full rolls or bolts of materials. 1.2 There are four approved options of measuring length as follows:...
January 26, 1990
Standard Test Methods for Length of Woven Fabric
1.1 These test methods cover four options for measuring fabric length and are applicable to full rolls or bolts of materials. 1.2 There are four approved options of measuring length as follows: 1.2.1...
Advertisement