ASTM International - ASTM D3774-96
Standard Test Methods for Width of Textile Fabric
| Organization: | ASTM International |
| Publication Date: | 10 April 1996 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
1.1 These test methods cover the measurement of the width of fabrics, pile or napped surface width, or both. The method is applicable to full rolls, bolts of fabric, and short specimens removed from a roll or bolt. Unless otherwise specified, measurements shall include the selvages when present.
1.2 The method offers two options:
1.2.1 Option A -Full Roll or Bolt.
1.2.2 Option B -Short Specimen Removed from Full Roll or Bolt.
1.3 The values stated in SI units or U.S. customary units are to be regarded as standard. The U.S. customary units may be approximate.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History