ASTM International - ASTM D5051-06

Standard Test Method for Rubber Compounding Materials—Benzothiazyl Disulfide (MBTS)—Assay

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2006
Status: inactive
Page Count: 3
ICS Code (Rubber): 83.060
significance And Use:

The test method is designed to assess the purity of MBTS, which is used for rubber and latex vulcanization acceleration. The amount of MBTS is of importance in predicting performance in rubber... View More

scope:

1.1 This test method covers the determination of assay of benzothiazyl disulfide (MBTS). It is based on a titration of free iodine liberated upon reduction of MBTS, with potassium iodide (KI) in acid medium.

1.2 The assay is determined as mass percent.

1.3 Free 2-mercaptobenzothiazole (MBT) content is not determined.

1.4 The values stated in SI units are to be regarded as the standard. No other units of measurement are included in this standard

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2025
Standard Test Method for Rubber Compounding Materials—Benzothiazyl Disulfide (MBTS)—Assay
1.1 This test method covers the determination of assay of benzothiazyl disulfide (MBTS). It is based on a titration of free iodine liberated upon reduction of MBTS, with potassium iodide (KI) in acid...
November 1, 2021
Standard Test Method for Rubber Compounding Materials—Benzothiazyl Disulfide (MBTS)—Assay
1.1 This test method covers the determination of assay of benzothiazyl disulfide (MBTS). It is based on a titration of free iodine liberated upon reduction of MBTS, with potassium iodide (KI) in acid...
May 1, 2017
Standard Test Method for Rubber Compounding Materials—Benzothiazyl Disulfide (MBTS)—Assay
1.1 This test method covers the determination of assay of benzothiazyl disulfide (MBTS). It is based on a titration of free iodine liberated upon reduction of MBTS, with potassium iodide (KI) in acid...
May 1, 2012
Standard Test Method for Rubber Compounding Materials—Benzothiazyl Disulfide (MBTS)—Assay
1.1 This test method covers the determination of assay of benzothiazyl disulfide (MBTS). It is based on a titration of free iodine liberated upon reduction of MBTS, with potassium iodide (KI) in acid...
ASTM D5051-06
October 1, 2006
Standard Test Method for Rubber Compounding Materials—Benzothiazyl Disulfide (MBTS)—Assay
1.1 This test method covers the determination of assay of benzothiazyl disulfide (MBTS). It is based on a titration of free iodine liberated upon reduction of MBTS, with potassium iodide (KI) in acid...
June 10, 2002
Standard Test Method for Rubber Chemicals-Benzothiazyl Disulfide (MBTS)-Assay
1.1 This test method describes the determination of assay of benzothiazyl disulfide (MBTS). It is based on a titration of free iodine liberated upon reduction of MBTS, with potassium iodide (KI) in...
November 10, 1997
Standard Test Method for Rubber Chemicals-Benzothiazyl Disulfide (MBTS)-Assay
1.1 This test method describes the determination of assay of benzothiazyl disulfide (MBTS). It is based on a titration of free iodine liberated upon reduction of MBTS, with potassium iodide (KI) in...
Advertisement