ASTM International - ASTM D2656-06
Standard Specification for Crosslinked Polyethylene Insulation for Wire and Cable Rated 2001 to 35 000 V
| Organization: | ASTM International |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers a crosslinked polyethylene insulation for electrical wires and cables for conductor sizes 8 AWG (8.37 mm2) and larger. The base polymer of this insulation consists substantially of polyethylene.
1.2 This type of insulation is suitable for use on power cables in wet and dry locations at conductor temperatures not exceeding 90°C for continuous operation, 130°C for emergency overload conditions, and 250°C for short-circuit conditions. It is considered suitable for all sizes and voltage classifications of single- and multiple-conductor power cables at voltage ratings of 2001 to 35000 V phase-to-phase at the 100 % insulation level and at voltage ratings of 2001 to 25000 V at the 133 % insulation level as listed in Table 1C of Test Methods D 470.
1.3 Materials covered by this specification are not sunlight- and weather-resistant unless they are carbon black pigmented or contain an additive system designed for this protection.
1.4 In many instances the insulation cannot be tested unless it has been formed around a conductor. Therefore, tests are done on insulated wire in this standard solely to determine the relevant property of the insulation and not to test the conductor or completed cable.
1.5 Whenever two sets of values are presented, in different units, the values in the first set are the standard, while those in parentheses are for information only.
abstract:
This specification covers a crosslinked polyethylene insulation for electrical wires and cables for conductor sizes 8 AWG (8.37 mm2) and larger. The base polymer of this insulation consists... View More
Document History