ASTM International - ASTM D3150-00(2006)
Standard Specification for Crosslinked and Noncrosslinked Poly(Vinyl Chloride) Heat-Shrinkable Tubing for Electrical Insulation
| Organization: | ASTM International |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
1.1 This specification applies to flexible, crosslinked and noncrosslinked poly(vinyl chloride) heat-shrinkable tubing for electrical insulating purposes. It is supplied in an expanded form and will shrink to its extruded diameter when heated.
Note 1-This standard is similar but not identical to IEC 60684-3-201.
1.2 The values stated in inch-pound units are to be regarded as the standard except temperature, which shall be stated in degrees Celsius. Values in parentheses are for information only.
abstract:
This specification applies to two types of flexible, crosslinked (Type II) and noncrosslinked (Type I) poly(vinyl chloride) heat-shrinkable tubing for electrical insulating purposes. It is... View More
Document History