ASTM International - ASTM B271-06

Standard Specification for Copper-Base Alloy Centrifugal Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2006
Status: inactive
Page Count: 6
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes requirements for centrifugal castings of copper-base alloys having the nominal compositions shown in Table 1.

1.2 The values stated in inch-pound units are the standard. SI values in parentheses are given for information only.

abstract:

This specification establishes the requirements for copper-based brass or bronze centrifugal castings. Mechanical properties are determined from test bar castings and should meet the requirements... View More

Document History

October 1, 2011
Standard Specification for Copper-Base Alloy Centrifugal Castings
1.1 This specification establishes requirements for centrifugal castings of copper-base alloys having the nominal compositions shown in Table 1. 1.2 The values stated in either SI units or...
October 1, 2008
Standard Specification for Copper-Base Alloy Centrifugal Castings
1.1 This specification establishes requirements for centrifugal castings of copper-base alloys having the nominal compositions shown in Table 1. 1.2 The values stated in either SI units or...
October 1, 2008
Standard Specification for Copper-Base Alloy Centrifugal Castings
1.1 This specification establishes requirements for centrifugal castings of copper-base alloys having the nominal compositions shown in Table 1. 1.2 The values stated in either SI units or...
ASTM B271-06
October 1, 2006
Standard Specification for Copper-Base Alloy Centrifugal Castings
This specification establishes the requirements for copper-based brass or bronze centrifugal castings. Mechanical properties are determined from test bar castings and should meet the requirements...
April 10, 2003
Standard Specification for Copper-Base Alloy Centrifugal Castings
1.1 This specification establishes requirements for centrifugal castings of copper-base alloys having the nominal compositions shown in Table 1. 1.2 The values stated in inch-pound units are the...
September 10, 1996
Standard Specification for Copper-Base Alloy Centrifugal Castings
1.1 This specification establishes requirements for centrifugal castings of copper-base alloys having the nominal compositions shown in Table 1. 1.2 The values stated in inch-pound units are the...
Advertisement