ASD-STAN - PREN 4117

Aerospace Series Nuts, Bihexagonal, Self- Locking, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated on Thread Classification : 1 500 MPa (at Ambient Temperature) / 600 Degrees C

active, Most Current
Organization: ASD-STAN
Publication Date: 30 November 1993
Status: active
Page Count: 4

Document History

PREN 4117
November 30, 1993
Aerospace Series Nuts, Bihexagonal, Self- Locking, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated on Thread Classification : 1 500 MPa (at Ambient Temperature) / 600 Degrees C
A description is not available for this item.
February 1, 1993
Aerospace Series Nuts, Bihexagonal, Self- Locking, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated on Thread Classification : 1 550 MPa (at Ambient Temperature) / 600 Degrees Celsius
A description is not available for this item.
Advertisement