ASTM International - ASTM D6737-01(2006)

Standard Test Method for Bulk Density of Tapered Paintbrush Filaments

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2006
Status: inactive
Page Count: 3
ICS Code (Paint coating equipment): 87.100
significance And Use:

Filaments are available in a variety of cross-sections and materials. A measure of bulk density permits the brushmaker to estimate the weight of filament required to prepare a given number of... View More

scope:

1.1 This test method covers a procedure for measuring the weight of filaments per unit volume.

1.2 This method is applicable only to monofilament with tapered longitudinal profiles.

1.3 The values given in SI units are to be regarded as the standard. The values given in parentheses allow for calculating the bulk density in g/in.3, a commonly used form.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2017
Standard Test Method for Bulk Density of Tapered Paintbrush Filaments
1.1 This test method covers a procedure for measuring the weight of filaments per unit volume. 1.2 This method is applicable only to monofilament with tapered longitudinal profiles. 1.3 The values...
June 1, 2012
Standard Test Method for Bulk Density of Tapered Paintbrush Filaments
1.1 This test method covers a procedure for measuring the weight of filaments per unit volume. 1.2 This method is applicable only to monofilament with tapered longitudinal profiles. 1.3 The values...
ASTM D6737-01(2006)
November 1, 2006
Standard Test Method for Bulk Density of Tapered Paintbrush Filaments
1.1 This test method covers a procedure for measuring the weight of filaments per unit volume. 1.2 This method is applicable only to monofilament with tapered longitudinal profiles. 1.3 The values...
December 10, 2001
Standard Test Method for Bulk Density of Tapered Paintbrush Filaments
1.1 This test method covers a procedure for measuring the weight of filaments per unit volume. 1.2 This method is applicable only to monofilament with tapered longitudinal profiles. 1.3 The values...
Advertisement