ASTM International - ASTM D6083-97a
Standard Specification for Liquid Applied Acrylic Coating Used in Roofing
| Organization: | ASTM International |
| Publication Date: | 10 July 1997 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Organic coatings): | 25.220.60 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers a liquid-applied water-dispersed 100% acrylic elastomeric latex coating used as a protective coating for roofs.
1.2 This specification does not provide guidance for application.
1.3 The values stated in inch-pound units are to be regarded as the standard. SI units used are in parentheses. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History