ASTM International - ASTM D5757-00(2006)

Standard Test Method for Determination of Attrition and Abrasion of Powdered Catalysts by Air Jets

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2006
Status: inactive
Page Count: 3
ICS Code (Chemical reagents): 71.040.30
significance And Use:

This test method is intended to provide information concerning the ability of a powdered catalyst to resist particle size reduction during use in a fluidized environment.

This test method... View More

scope:

1.1 This test method covers the determination of the relative attrition characteristics of powdered catalysts by means of air jet attrition. It is applicable to spherically or irregularly shaped particles which range in size between 10 and 180 m, have skeletal densities between 2.4 and 3.0 g/cm3 (2400 and 3000 kg/m3) (see IEEE/ASTM SI-10) and are insoluble in water. Particles less than 20 m are considered fines.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2022
Standard Test Method for Determination of Attrition of FCC Catalysts by Air Jets
1.1 This test method covers the determination of the relative attrition characteristics of FCC catalysts by means of air jet attrition. Other fine powder catalysts can be analyzed by this test...
February 1, 2017
Standard Test Method for Determination of Attrition of FCC Catalysts by Air Jets
1.1 This test method covers the determination of the relative attrition characteristics of FCC catalysts by means of air jet attrition. Other fine powder catalysts can be analyzed by this test method...
November 15, 2011
Standard Test Method for Determination of Attrition and Abrasion of Powdered Catalysts by Air Jets
1.1 This test method covers the determination of the relative attrition characteristics of powdered catalysts by means of air jet attrition. It is applicable to spherically or irregularly shaped...
ASTM D5757-00(2006)
October 1, 2006
Standard Test Method for Determination of Attrition and Abrasion of Powdered Catalysts by Air Jets
1.1 This test method covers the determination of the relative attrition characteristics of powdered catalysts by means of air jet attrition. It is applicable to spherically or irregularly shaped...
October 10, 2000
Standard Test Method for Determination of Attrition and Abrasion of Powdered Catalysts by Air Jets
1.1 This test method covers the determination of the relative attrition characteristics of powdered catalysts by means of air jet attrition. It is applicable to spherically or irregularly shaped...
Advertisement