ASTM International - ASTM D3818-92
Test Method for Linear Density and Maturity Index of Cotton Fibers (IIC-Shirley Fineness Maturity Tester Method (Withdrawn 1999)
| Organization: | ASTM International |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Natural fibres): | 59.060.10 |
scope:
1.1 This test method covers the determination of linear density and maturity index of loose randomized cotton fibers by measuring the resistance to air flow of a plug of cotton fibers under two prescribed conditions.
Note 1-For other methods for determining linear density and maturity properties of cotton fibers, see Test Methods D1442, D1448, D1769, D2480, D3817, British Standards BS 2016, BS 3085, and ISO 2403.
1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History