ASTM International - ASTM D3825-90(2000)

Standard Test Method for Dynamic Surface Tension by the Fast-Bubble Technique

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 5
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

1.1 This test method covers the determination of the specific free energy of a liquid-gas surface a short time after formation of the surface.

1.2 It is applicable to liquids with vapor pressures up to 30.0 kPa (225 torr) and kinematic viscosities up to 4.0 mm /s (4.0 cSt) at the test temperature. Higher viscosities have not yet been investigated.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statements, see 7.3, 7.4, and 7.5.

Document History

December 1, 2009
Standard Test Method for Dynamic Surface Tension by the Fast-Bubble Technique (Withdrawn 2016)
1.1 This test method covers the determination of the specific free energy of a liquid-gas surface a short time after formation of the surface. 1.2 It is applicable to liquids with vapor pressures up...
June 1, 2005
Standard Test Method for Dynamic Surface Tension by the Fast-Bubble Technique
1.1 This test method covers the determination of the specific free energy of a liquid-gas surface a short time after formation of the surface. 1.2 It is applicable to liquids with vapor pressures up...
January 1, 2000
Standard Test Method for Dynamic Surface Tension by the Fast-Bubble Technique
1.1 This test method covers the determination of the specific free energy of a liquid-gas surface a short time after formation of the surface. 1.2 It is applicable to liquids with vapor pressures up...
ASTM D3825-90(2000)
January 1, 2000
Standard Test Method for Dynamic Surface Tension by the Fast-Bubble Technique
1.1 This test method covers the determination of the specific free energy of a liquid-gas surface a short time after formation of the surface. 1.2 It is applicable to liquids with vapor pressures up...
Advertisement