ASTM International - ASTM D3314-02(2006)

Standard Test Method for Rubber-Chemical Analysis for Polystyrene Blocks In SBR (Styrene-Butadiene Rubber) and Styrene-Reinforced Latices

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2006
Status: inactive
Page Count: 4
ICS Code (Latex and raw rubber): 83.040.10
ICS Code (Rubber): 83.060
significance And Use:

This test method is suitable for manufacturing control, development, and research studies.

scope:

1.1 This test method covers the determination of long polystyrene blocks in SBR rubbers and styrene-reinforced latices.

1.2 Percent block styrene content may be determined in the range from 1 to 100 %.

1.3 This test method is intended for use on gel-free polymers, but it may be used on polymers containing gel, if it has been proven that gel does not interfere.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 7.

Document History

September 1, 2025
Standard Test Method for Rubber—Chemical Analysis for Polystyrene Blocks In SBR (Styrene-Butadiene Rubber) and Styrene-Reinforced Latices
1.1 This test method covers the determination of long polystyrene blocks in SBR rubbers and styrene-reinforced latices. 1.2 Percent block styrene content may be determined in the range from 1 to...
November 1, 2021
Standard Test Method for Rubber—Chemical Analysis for Polystyrene Blocks In SBR (Styrene-Butadiene Rubber) and Styrene-Reinforced Latices
1.1 This test method covers the determination of long polystyrene blocks in SBR rubbers and styrene-reinforced latices. 1.2 Percent block styrene content may be determined in the range from 1 to...
May 1, 2017
Standard Test Method for Rubber—Chemical Analysis for Polystyrene Blocks In SBR (Styrene-Butadiene Rubber) and Styrene-Reinforced Latices
1.1 This test method covers the determination of long polystyrene blocks in SBR rubbers and styrene-reinforced latices. 1.2 Percent block styrene content may be determined in the range from 1 to...
May 1, 2012
Standard Test Method for Rubber—Chemical Analysis for Polystyrene Blocks In SBR (Styrene-Butadiene Rubber) and Styrene-Reinforced Latices
1.1 This test method covers the determination of long polystyrene blocks in SBR rubbers and styrene-reinforced latices. 1.2 Percent block styrene content may be determined in the range from 1 to 100...
ASTM D3314-02(2006)
October 1, 2006
Standard Test Method for Rubber-Chemical Analysis for Polystyrene Blocks In SBR (Styrene-Butadiene Rubber) and Styrene-Reinforced Latices
1.1 This test method covers the determination of long polystyrene blocks in SBR rubbers and styrene-reinforced latices. 1.2 Percent block styrene content may be determined in the range from 1 to 100...
June 10, 2002
Standard Test Method for Rubber-Chemical Analysis for Polystyrene Blocks In SBR (Styrene-Butadiene Rubber) and Styrene-Reinforced Latices
1.1 This test method covers the determination of long polystyrene blocks in SBR rubbers and styrene-reinforced latices. 1.2 Percent block styrene content may be determined in the range from 1 to 100...
November 10, 1997
Standard Test Method for Rubber-Chemical Analysis for Polystyrene Blocks In SBR (Styrene-Butadiene Rubber) and Styrene-Reinforced Latices
1.1 This test method covers the determination of long polystyrene blocks in SBR rubbers and styrene-reinforced latices. 1.2 Percent block styrene content may be determined in the range from 1 to...
Advertisement