ASTM International - ASTM D6019-96(2006)
Test Method for Determination of Chromic Oxide in Basic Chromium Tanning Liquors (Ammonium Persulfate Oxidation)
| Organization: | ASTM International |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Processes and auxiliary materials): | 59.140.10 |
| ICS Code (Chemical analysis): | 71.040.40 |
significance And Use:
The procedure described is for the quality control for manufacturing liquors and specifications for the purchase of such liquors.
The chromium content of the liquors determines the amount... View More
scope:
1.1 This test method covers the determination of chromic oxide in chrome tanning liquors, either simple, with added aluminum or zirconium, or with the usual masking complexing agents.
1.2 The values stated in SI units are to be regarded as the standard.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History