ASTM International - ASTM D3829-93(1998)

Standard Test Method for Predicting the Borderline Pumping Temperature of Engine Oil

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1998
Status: inactive
Page Count: 5
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

1.1 This test method covers the prediction of the borderline pumping temperature (BPT) of engine oils through the use of a 16-h cooling cycle over the temperature range from 0 to -40°C.

1.2 Applicability to petroleum products other than engine oils has not been determined.

1.3 This test method uses the millipascal (mPa[dot]s), as the unit of viscosity. For information, the equivalent centipoise unit is shown in parentheses.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2020
Standard Test Method for Predicting the Borderline Pumping Temperature of Engine Oil
1.1 This test method covers the prediction of the borderline pumping temperature (BPT) of engine oils through the use of a 16 h cooling cycle over the temperature range from 0 °C to −40 °C. The...
June 1, 2020
Standard Test Method for Predicting the Borderline Pumping Temperature of Engine Oil
1.1 This test method covers the prediction of the borderline pumping temperature (BPT) of engine oils through the use of a 16 h cooling cycle over the temperature range from 0 °C to −40 °C. The...
June 1, 2018
Standard Test Method for Predicting the Borderline Pumping Temperature of Engine Oil
1.1 This test method covers the prediction of the borderline pumping temperature (BPT) of engine oils through the use of a 16 h cooling cycle over the temperature range from 0 °C to −40 °C. The...
May 1, 2017
Standard Test Method for Predicting the Borderline Pumping Temperature of Engine Oil
1.1 This test method covers the prediction of the borderline pumping temperature (BPT) of engine oils through the use of a 16 h cooling cycle over the temperature range from 0 °C to −40 °C. The...
July 1, 2014
Standard Test Method for Predicting the Borderline Pumping Temperature of Engine Oil
1.1 This test method covers the prediction of the borderline pumping temperature (BPT) of engine oils through the use of a 16 h cooling cycle over the temperature range from 0 °C to −40 °C. The...
November 1, 2012
Standard Test Method for Predicting the Borderline Pumping Temperature of Engine Oil
1.1 This test method covers the prediction of the borderline pumping temperature (BPT) of engine oils through the use of a 16-h cooling cycle over the temperature range from 0 to −40°C. The precision...
November 1, 2007
Standard Test Method for Predicting the Borderline Pumping Temperature of Engine Oil
1.1 This test method covers the prediction of the borderline pumping temperature (BPT) of engine oils through the use of a 16-h cooling cycle over the temperature range from 0 to −40°C. 1.2...
November 10, 2002
Standard Test Method for Predicting the Borderline Pumping Temperature of Engine Oil
1.1 This test method covers the prediction of the borderline pumping temperature (BPT) of engine oils through the use of a 16-h cooling cycle over the temperature range from 0 to -40°C. 1.2...
ASTM D3829-93(1998)
April 10, 1998
Standard Test Method for Predicting the Borderline Pumping Temperature of Engine Oil
1.1 This test method covers the prediction of the borderline pumping temperature (BPT) of engine oils through the use of a 16-h cooling cycle over the temperature range from 0 to -40°C. 1.2...
Advertisement