ASTM International - ASTM C76-06

Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2006
Status: inactive
Page Count: 11
ICS Code (Pipes and fittings of other materials): 23.040.50
scope:

1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts.

1.2 A complete metric companion to Specification C 76 has been developed-C 76M; therefore, no metric equivalents are presented in this specification. Reinforced concrete pipe that conform to the requirements of C 76M, are acceptable under this Specification C 76 unless prohibited by the Owner.

Note 1-This specification is a manufacturing and purchase specification only, and does not include requirements for bedding, backfill, or the relationship between field load condition and the strength classification of pipe. However, experience has shown that the successful performance of this product depends upon the proper selection of the class of pipe, type of bedding and backfill, and care that installation conforms to the construction specifications. The owner of the reinforced concrete pipe specified herein is cautioned that he must correlate the field requirements with the class of pipe specified and provide inspection at the construction site.

Note 2-Attention is called to the specification for reinforced concrete D-load culvert, storm drain, and sewer pipe (Specification C 655).

Document History

September 1, 2025
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This...
September 1, 2022
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This...
March 1, 2022
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This...
September 1, 2020
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This...
December 1, 2019
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This...
July 1, 2019
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This...
January 1, 2019
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This...
October 1, 2018
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This...
April 1, 2018
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This...
November 1, 2016
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This...
October 1, 2015
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This...
January 1, 2015
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This...
February 1, 2014
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1  This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This...
February 15, 2013
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1  This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This...
January 15, 2013
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1  This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This...
September 15, 2012
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1  This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This...
May 1, 2012
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This...
February 1, 2011
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This...
April 1, 2010
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This...
February 1, 2010
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This...
April 15, 2008
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 This...
January 15, 2008
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 A complete...
March 15, 2007
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 A complete...
ASTM C76-06
November 1, 2006
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 A complete...
October 1, 2005
Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
1.1 This specification covers reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 A complete...
Advertisement