ASTM International - ASTM B366-04be1

Standard Specification for Factory-Made Wrought Nickel and Nickel Alloy Fittings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2004
Status: inactive
Page Count: 9
ICS Code (Metal fittings): 23.040.40
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers wrought welding fittings for pressure piping, factory-made from nickel and nickel alloys. Threaded fittings as covered in ASME B16.11 are also covered by this specification. The term welding applies to butt-welding or socket-welding parts such as 45 and 90 elbows, 180 bends, caps, tees, reducers, lap-joint stub ends, and other types, as covered by ASME B16.9, ASME B16.11, MSS SP-43, MSS SP-95, and MSS SP-97.

1.1.1 Several grades of nickel and nickel alloys are included in this specification. Grades are designated with a prefix, WP or CR, based on the applicable ASME or MSS dimensional and rating standards.

1.1.2 Class WP fittings are those manufactured to the requirements of ASME B16.9, B16.11.

1.1.3 For each of the WP nickel and nickel alloy grades, several classes of fittings are covered to indicate whether seamless or welded construction was utilized. Class designations are also utilized to indicate the nondestructive test method and extent of nondestructive examination (NDE). is general summary of the fitting classes applicable to all WP grades of nickel and nickel alloys covered by this specification. There are no classes for the CR grades. Specific requirements are covered elsewhere.

1.2 This specification does not apply to cast welding fittings.

1.3 Optional supplementary requirements are provided for fittings where a greater degree of examination is desired. These supplementary requirements call for additional tests. When desired, one or more of these may be specified in the order.

1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers wrought welding fittings, including threaded fittings, for pressure piping, factory-made from nickel and nickel alloys. The term welding applies to butt-welding or... View More

Document History

October 1, 2010
Standard Specification for Factory-Made Wrought Nickel and Nickel Alloy Fittings
1.1 This specification covers wrought welding fittings for pressure piping, factory-made from nickel and nickel alloys. Threaded fittings as covered in ASME B16.11 are also covered by this...
April 1, 2010
Standard Specification for Factory-Made Wrought Nickel and Nickel Alloy Fittings
1.1 This specification covers wrought welding fittings for pressure piping, factory-made from nickel and nickel alloys. Threaded fittings as covered in ASME B16.11 are also covered by this...
ASTM B366-04be1
October 1, 2004
Standard Specification for Factory-Made Wrought Nickel and Nickel Alloy Fittings
1.1 This specification covers wrought welding fittings for pressure piping, factory-made from nickel and nickel alloys. Threaded fittings as covered in ASME B16.11 are also covered by this...
October 1, 2004
Standard Specification for Factory-Made Wrought Nickel and Nickel Alloy Fittings
1.1 This specification covers wrought welding fittings for pressure piping, factory-made from nickel and nickel alloys. Threaded fittings as covered in ASME B16.11 are also covered by this...
August 1, 2004
Standard Specification for Factory-Made Wrought Nickel and Nickel Alloy Fittings
1.1 This specification covers wrought welding fittings for pressure piping, factory-made from nickel and nickel alloys. Threaded fittings as covered in ASME B16.11 are also covered by this...
January 1, 2004
Standard Specification for Factory-Made Wrought Nickel and Nickel Alloy Fittings
1.1 This specification covers wrought welding fittings for pressure piping, factory-made from nickel and nickel alloys. Threaded fittings as covered in ASME B16.11 are also covered by this...
May 10, 2001
Standard Specification for Factory-Made Wrought Nickel and Nickel Alloy Fittings
1.1 This specification covers wrought welding fittings for pressure piping, factory-made from nickel and nickel alloys. Threaded fittings as covered in ASME B16.11 are also covered by this...
May 10, 2001
Standard Specification for Factory-Made Wrought Nickel and Nickel Alloy Fittings
1.1 This specification covers wrought welding fittings for pressure piping, factory-made from nickel and nickel alloys. Threaded fittings as covered in ASME B16.11 are also covered by this...
May 10, 2001
Standard Specification for Factory-Made Wrought Nickel and Nickel Alloy Fittings
1.1 This specification covers wrought welding fittings for pressure piping, factory-made from nickel and nickel alloys. Threaded fittings as covered in ASME B16.11 are also covered by this...
Advertisement