ASTM International - ASTM D3847-01

Standard Practice for Rubber-Directions for Achieving Subnormal Test Temperatures

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2001
Status: inactive
Page Count: 3
ICS Code (Rubber): 83.060
scope:

1.1 This practice covers the general requirements for achieving and maintaining temperatures below 21°C for thermal conditioning and physical testing of rubber.

1.2 This practice describes the acceptable types and construction of low-temperature cabinets for conditioning and testing of rubber, the composition and circulation of heat-transfer media, and the required uniformity and precision of temperature control.

1.3 The values stated in SI units are to be regarded as the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2024
Standard Practice for Rubber—Directions for Achieving Subnormal Test Temperatures
1.1 This practice covers the general requirements for achieving and maintaining temperatures below 21°C for thermal conditioning and physical testing of rubber. 1.2 This practice describes the...
June 1, 2018
Standard Practice for Rubber—Directions for Achieving Subnormal Test Temperatures
1.1 This practice covers the general requirements for achieving and maintaining temperatures below 21°C for thermal conditioning and physical testing of rubber. 1.2 This practice describes the...
December 1, 2012
Standard Practice for Rubber—Directions for Achieving Subnormal Test Temperatures
3.1 Low temperatures are often needed for conditioning of rubber prior to testing, as well as during the test. Conditioning is required to attain a specific temperature that is uniform throughout the...
May 1, 2007
Standard Practice for Rubber-Directions for Achieving Subnormal Test Temperatures
Low temperatures are often needed for conditioning of rubber prior to testing, as well as during the test. Conditioning is required to attain a specific temperature that is uniform throughout the...
May 10, 2001
Standard Practice for Rubber-Directions for Achieving Subnormal Test Temperatures
1.1 This practice covers the general requirements for achieving and maintaining temperatures below 21°C for thermal conditioning and physical testing of rubber. 1.2 This practice describes the...
ASTM D3847-01
May 10, 2001
Standard Practice for Rubber-Directions for Achieving Subnormal Test Temperatures
1.1 This practice covers the general requirements for achieving and maintaining temperatures below 21°C for thermal conditioning and physical testing of rubber. 1.2 This practice describes the...
Advertisement