ASTM International - ASTM D5643-06
Standard Specification for Coal Tar Roof Cement, Asbestos Free
| Organization: | ASTM International |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers coal tar roof cement suitable for trowel application in coal tar roofing and flashing systems.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers coal tar roof cement suitable for trowel application in coal tar roofing and flashing systems. The chemical composition of coal tar roof cement shall conform to the... View More
Document History