ASTM International - ASTM B373-00(2006)
Standard Specification for Aluminum Foil for Capacitors (Withdrawn 2015)
| Organization: | ASTM International |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
scope:
1.1 This specification covers nine thicknesses (0.00017 to 0.00050 in. (0.0043 to 0.0127 mm)) of annealed aluminum foil used in the manufacture of capacitors.
1.2 Foil to be used as anodes in electrolytic capacitors is beyond the scope of this specification.
1.3 Alloy designations are in accordance with ANSI H35.1. The equivalent Unified Numbering System alloy designations are those of preceded by A9, for example, A91145 for Aluminum 1145 in accordance with Practice E 527.
1.4 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see .
1.5 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
abstract:
This specification covers nine thicknesses of annealed aluminum foil for use in manufacture of capacitors and includes UNS alloy designations A91145 and A91235. Foil to be used as anodes in... View More
Document History