ASTM International - ASTM B906-02(2006)
Standard Specification for General Requirements for Flat-Rolled Nickel and Nickel Alloys Plate, Sheet, and Strip
| Organization: | ASTM International |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification covers a group of general requirements that, unless otherwise specified in the purchase order or in an individual specification, shall apply to rolled nickel and nickel alloy plate, sheet, and strip, under each of the following specifications issued by ASTM: Specifications B 127, B 162, B 168, B 333, B 409, B 424, B 434, B 435, B 443, B 463, B 536, B 575, B 582, B 599, B 620, B 625, B 670, B 688, B 709, B 718, B 755, B 814, B 818, B 872.
1.2 In case of any conflicting requirements, the requirements of the purchase order, the individual material specification, and this general specification shall prevail in the sequence named.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers the standard for rolled nickel and nickel alloy plate, sheet, and strip. The materials shall be manufactured by one either electric-arc, electric-induction, or other... View More
Document History