ASTM International - ASTM D3887-96
Standard Specification for Tolerances for Knitted Fabrics
| Organization: | ASTM International |
| Publication Date: | 10 October 1996 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
1.1 This specification covers test methods and tolerances applicable to the following properties of knitted fabrics: yield, mass (weight), width, length, fabric count, bursting strength, moisture regain, thickness, extractable matter, and fiber composition.
1.2 These tolerances are applicable to knitted fabrics of all types, such as warp knits, weft knits, flat bed knits, and the like.
Note 1-The values stated in SI units are to be regarded as the standard.
Document History