ASTM International - ASTM E145-94(2006)
Standard Specification for Gravity-Convection And Forced-Ventilation Ovens
| Organization: | ASTM International |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Chemical laboratories. Laboratory equipment): | 71.040.10 |
scope:
1.1 This specification covers the performance requirements for general-purpose air ovens ordinarily used in testing operations, which have a testing chamber up to 0.6 m3 (25 ft3) in volume. It is applicable to gravity-convection ovens designed to operate over all or part of the temperature range from 20°C above ambient temperature to 200°C and to forced-ventilation ovens designed to operate over all or part of the temperature range from 20°C above ambient temperature to 500°C.
Note 1-Ovens are designed for maximum operating temperatures of about 200°C, 300°C, and 500°C, the thermal insulation and cost of the oven being dependent on the maximum temperature required.
<>
1.2 This specification does not include safety requirements that are essential for ovens used in the presence of combustible vapors or gases.
1.3 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of inch-pound units may be approximate.
abstract:
This specification covers the performance requirements for four types (Types IA, IB, IIA, and IIB) of general-purpose air ovens of the gravity-convection and forced-ventilation types ordinarily... View More
Document History