ASTM International - ASTM D3909-97b
Standard Specification for Asphalt Roll Roofing (Glass Felt) Surfaced With Mineral Granules
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 November 1997 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers asphalt-impregnated and coated glass felt roll roofing surfaced on the weather side with mineral granules, for use as a cap sheet in the construction of built-up roofs.
1.2 The values stated in inch-pound units are to be regarded as the standard.
Document History
November 1, 2004
Standard Specification for Asphalt Roll Roofing (Glass Felt) Surfaced With Mineral Granules
This specification covers asphalt-impregnated and coated glass felt roll roofing surfaced on the weather side with mineral granules, for use as a cap sheet in the construction of built-up roofs. The...
ASTM D3909-97b
November 10, 1997
Standard Specification for Asphalt Roll Roofing (Glass Felt) Surfaced With Mineral Granules
1.1 This specification covers asphalt-impregnated and coated glass felt roll roofing surfaced on the weather side with mineral granules, for use as a cap sheet in the construction of built-up roofs....