ASTM International - ASTM D5855-95(2006)
Standard Test Method for (Analytical Procedure) for Determining Transmissivity and Storage Coefficient of Confined Nonleaky or Leaky Aquifer by Constant Drawdown Method in Flowing Well
| Organization: | ASTM International |
| Publication Date: | 15 September 2006 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Water of natural resources): | 13.060.10 |
significance And Use:
AssumptionsLeaky Aquifer:
Drawdown (sW) in the control well is constant,
Well is infinitesimal diameter and fully penetrates aquifer,
The aquifer is homogeneous,... View More
scope:
1.1 This test method covers an analytical solution for determining transmissivity and storage coefficient of a leaky or nonleaky confined aquifer. It is used to analyze data on the flow rate from a control well while a constant head is maintained in the well.
1.2 This analytical procedure is used in conjunction with the field procedure in Practice D5786.
1.3 Limitations-The limitations of this technique for the determination of hydraulic properties of aquifers are primarily related to the correspondence between field situation and the simplifying assumption of the solution.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History