ASTM International - ASTM D3917-96(2002)e1

Standard Specification for Dimensional Tolerance of Thermosetting Glass-Reinforced Plastic Pultruded Shapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1996
Status: inactive
Page Count: 5
ICS Code (Laminated sheets): 83.140.20
scope:

1.1 This specification defines tolerances applicable to standard rods, bars, and shapes pultruded from thermosetting glass-reinforced plastics.

1.2 These dimensional tolerances apply to all shapes specified as "standard" by the pultrusion industry.

1.3 Custom shapes and products designed for special applications shall carry specific tolerances that may vary from the standard because a change in type or amount of reinforcement used in a composite directly affects dimensions. The tolerances may be wider or closer than associated with "standard" shapes.

1.4 The following safety hazards caveat pertains only to the test methods portion, Section 4 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note-There is no similar or equivalent ISO standard.

Document History

October 1, 2015
Standard Specification for Dimensional Tolerance of Thermosetting Glass-Reinforced Plastic Pultruded Shapes
1.1 This specification defines production tolerances applicable to standard rods, bars, shapes, and flat sheet pultruded from thermosetting glass-reinforced plastics. 1.2 These dimensional...
April 1, 2015
Standard Specification for Dimensional Tolerance of Thermosetting Glass-Reinforced Plastic Pultruded Shapes
1.1 This specification defines production tolerances applicable to standard rods, bars, shapes, and flat sheet pultruded from thermosetting glass-reinforced plastics. 1.2 These dimensional...
April 1, 2015
Standard Specification for Dimensional Tolerance of Thermosetting Glass-Reinforced Plastic Pultruded Shapes
1.1 This specification defines production tolerances applicable to standard rods, bars, shapes, and flat sheet pultruded from thermosetting glass-reinforced plastics. 1.2 These dimensional...
April 1, 2012
Standard Specification for Dimensional Tolerance of Thermosetting Glass-Reinforced Plastic Pultruded Shapes
1.1 This specification defines tolerances applicable to standard rods, bars, and shapes pultruded from thermosetting glass-reinforced plastics. 1.2 These dimensional tolerances apply to all shapes...
April 1, 2011
Standard Specification for Dimensional Tolerance of Thermosetting Glass-Reinforced Plastic Pultruded Shapes
1.1 This specification defines tolerances applicable to standard rods, bars, and shapes pultruded from thermosetting glass-reinforced plastics. 1.2 These dimensional tolerances apply to all shapes...
March 1, 2008
Standard Specification for Dimensional Tolerance of Thermosetting Glass-Reinforced Plastic Pultruded Shapes
1.1 This specification defines tolerances applicable to standard rods, bars, and shapes pultruded from thermosetting glass-reinforced plastics. 1.2 These dimensional tolerances apply to all shapes...
ASTM D3917-96(2002)e1
November 10, 1996
Standard Specification for Dimensional Tolerance of Thermosetting Glass-Reinforced Plastic Pultruded Shapes
1.1 This specification defines tolerances applicable to standard rods, bars, and shapes pultruded from thermosetting glass-reinforced plastics. 1.2 These dimensional tolerances apply to all shapes...
November 10, 1996
Standard Specification for Dimensional Tolerance of Thermosetting Glass-Reinforced Plastic Pultruded Shapes
1.1 This specification defines tolerances applicable to standard rods, bars, and shapes pultruded from thermosetting glass-reinforced plastics. 1.2 These dimensional tolerances apply to all shapes...
Advertisement