ASTM International - ASTM B434-06
Standard Specification for Nickel-Molybdenum-Chromium-Iron Alloys (UNS N10003, UNS N10242)* Plate, Sheet, and Strip
| Organization: | ASTM International |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification covers nickel-molybdenum-ch
1.2 The following products are covered under this specification:
1.2.1 Sheet and Strip - Hot or cold rolled, annealed, and descaled unless annealing is performed in an atmosphere yielding a bright finish.
1.2.2 Plate - Hot rolled, annealed, and descaled.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers nickel-molybdenumchr
Document History