ASTM International - ASTM B949-06
Standard Specification for General Requirements for Zinc and Zinc Alloy Products
| Organization: | ASTM International |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Lead, zinc and tin products): | 77.150.60 |
scope:
1.1 This specification establishes general requirements, unless otherwise specified in the specific product specification, for ordering information, marking, and sampling for chemical analysis common to zinc and zinc alloy products and shall apply to Specifications B 6, B 69, B 86, B 240, B 327, B 418, B 750, B 792, B 793, B 833, B 852, B 860, B 892, B 894, B 897, B 907, and B 943 to the extent referenced therein.
1.2 Although this specification establishes general requirements, it does not restrict that, by agreement between customer and supplier, these requirements may be altered by a customer to suit individual need.
1.3 The chemical composition, physical and mechanical properties, and all other requirements not included in this specification shall be prescribed in the product specification.
1.4 Units The values stated in inch-pound units are to be regarded as standard except where SI units only are specified. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
Document History