ASTM International - ASTM D581-07

Standard Specification for Glass Fiber Greige Braided Tubular Sleeving

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2007
Status: inactive
Page Count: 5
ICS Code (Textile glass materials): 59.100.10
scope:

1.1 This specification covers the requirements for continuous glass filament greige braided tubular sleeving and is suitable for use as electrical insulation and for structural and mechanical applications.

1.2 This specification is intended to assist ultimate users by designating the types of these products that are typical in the industry.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the requirements for continuous glass filament greige braided tubular sleeving and is suitable for use as electrical insulation and for structural and mechanical... View More

Document History

ASTM D581-07
January 1, 2007
Standard Specification for Glass Fiber Greige Braided Tubular Sleeving
This specification covers the requirements for continuous glass filament greige braided tubular sleeving and is suitable for use as electrical insulation and for structural and mechanical...
March 10, 1999
Standard Specification for Glass Fiber Greige Braided Tubular Sleeving
1.1 This specification covers the requirements for continuous glass filament greige braided tubular sleeving and is suitable for use as electrical insulation and for structural and mechanical...
Advertisement