ASTM International - ASTM D3217-07

Standard Test Methods for Breaking Tenacity of Manufactured Textile Fibers in Loop or Knot Configurations

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2007
Status: inactive
Page Count: 5
ICS Code (Man-made fibres): 59.060.20
significance And Use:

Both the loop breaking tenacity and the knot breaking tenacity, calculated from the breaking force measured under the conditions specified herein and the linear density of the fiber, are... View More

scope:

1.1 These test methods cover the measurement of the breaking tenacity of manufactured textile fibers taken from filament yarns, staple, or tow fiber, either crimped or uncrimped, and tested in either a double loop or as a strand formed into a single overhand knot.

1.2 Methods for measuring the breaking tenacity of conditioned and wet (immersed) fibers in loop and knot form are included.

1.3 Elongation in loop or knot tests has no known significance, and is usually not recorded.

1.4 The basic distinction between the procedures described in these test methods and those included in Test Methods D 2101 is the configuration of the specimen, that is, either as a double loop or in the configuration of a single overhand knot.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D3217-07
January 1, 2007
Standard Test Methods for Breaking Tenacity of Manufactured Textile Fibers in Loop or Knot Configurations
Both the loop breaking tenacity and the knot breaking tenacity, calculated from the breaking force measured under the conditions specified herein and the linear density of the fiber, are fundamental...
September 10, 2001
Standard Test Methods for Breaking Tenacity of Manufactured Textile Fibers in Loop or Knot Configurations
1.1 These test methods cover the measurement of the breaking tenacity of manufactured textile fibers taken from filament yarns, staple, or tow fiber, either crimped or uncrimped, and tested in either...
September 10, 2001
Standard Test Methods for Breaking Tenacity of Manufactured Textile Fibers in Loop or Knot Configurations
1.1 These test methods cover the measurement of the breaking tenacity of manufactured textile fibers taken from filament yarns, staple, or tow fiber, either crimped or uncrimped, and tested in either...
September 10, 2001
Standard Test Methods for Breaking Tenacity of Manufactured Textile Fibers in Loop or Knot Configurations
1.1 These test methods cover the measurement of the breaking tenacity of manufactured textile fibers taken from filament yarns, staple, or tow fiber, either crimped or uncrimped, and tested in either...
Advertisement