ASTM International - ASTM A677/A677M-99
Standard Specification for Nonoriented Electrical Steel Fully Processed Types
| Organization: | ASTM International |
| Publication Date: | 10 December 1999 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification covers the detailed requirements to which flat-rolled nonoriented fully processed electrical steel shall conform.
1.2 This steel is produced to specified maximum core-loss values and is intended primarily for commercial power frequency (50 and 60 Hz) applications in magnetic devices. Desirable core loss and permeability characteristics are developed during mill processing, so additional heat treatment by the purchaser is usually not necessary.
1.3 These nonoriented fully processed electrical steels are low-carbon, silicon-iron or silicon-aluminum-iro
Note 1-A complete metric companion to Specification A677 has been developed, A677M; therefore no metric units are shown in this specification.
Document History