ASTM International - ASTM D3956-93(1998)

Standard Specification for Methane Thermophysical Property Tables

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1998
Status: inactive
Page Count: 1
scope:

1.1 The methane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic and transport properties of methane for process design and operations. Tables are provided for gaseous and liquid methane at temperatures between 90 and 600 K at pressures to 200 MPa. These tables were developed by the National Institute of Standards and Technology (formerly the National Bureau of Standards) upon culmination of four years of effort in acquiring available physical properties data, in performing experimental measurements, and in formulating these tables for use in thermal computations.

Document History

November 1, 2023
Standard Specification for Methane Thermophysical Property Tables
1.1 The thermophysical property tables for methane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of methane for process design and...
April 1, 2018
Standard Specification for Methane Thermophysical Property Tables
1.1 The thermophysical property tables for methane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of methane for process design and...
November 1, 2012
Standard Specification for Methane Thermophysical Property Tables
1.1 The thermophysical property tables for methane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of methane for process design and...
June 1, 2007
Standard Specification for Methane Thermophysical Property Tables
This specification presents the thermophysical property tables for methane, which are used in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of...
May 10, 2003
Standard Specification for Methane Thermophysical Property Tables
1.1 The methane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of methane for process design and...
May 10, 2003
Standard Specification for Methane Thermophysical Property Tables
1.1 The methane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of methane for process design and...
ASTM D3956-93(1998)
May 10, 1998
Standard Specification for Methane Thermophysical Property Tables
1.1 The methane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic and transport properties of methane for process design and...
Advertisement