ASTM International - ASTM A677M-98a
Standard Specification for Nonoriented Electrical Steel, Fully Processed Types (Metric) (Withdrawn 2000)
| Organization: | ASTM International |
| Publication Date: | 10 October 1998 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification covers the detailed requirements to which flat-rolled nonoriented fully processed electrical steel shall conform.
1.2 This steel is produced to specified maximum core-loss values and is intended primarily for commercial power frequency (50 and 60 Hz) applications in magnetic devices. Desirable core loss and permeability characteristics are developed during mill processing, so further heat treatment by the purchaser is not usually necessary.
1.3 These nonoriented fully processed electrical steels are low-carbon, silicon-iron or silicon-aluminum-iro
Note 1-This specification is the metric companion of Specification A677.
Document History