ASTM International - ASTM D6775-02(2007)

Standard Test Method for Breaking Strength and Elongation of Textile Webbing, Tape and Braided Material

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2007
Status: inactive
Page Count: 5
ICS Code (Textile fabrics): 59.080.30
significance And Use:

This test method can be used for acceptance testing of commercial shipments but comparisons should be made with caution because estimates of between-laboratory precision are... View More

scope:

1.1 This test method covers the determination of the breaking strength and elongation of textile webbing, tape and braided materials using a split-drum type specimen clamp.

1.2 This test method is limited to materials with a maximum width of 90 mm (3.5 in.) and a maximum breaking strength of no more than 89000N (20000 lb).

1.3 The values stated in either SI units or U.S. Customary units are to be regarded separately as standard. Within the text, the U.S. Customary units are given in parentheses. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2024
Standard Test Method for Breaking Strength and Elongation of Textile Webbing, Tape and Braided Material
1.1 This test method covers the determination of the breaking strength and elongation of textile webbing, tape and braided materials using a split-drum type specimen clamp. 1.2 This test method is...
July 15, 2017
Standard Test Method for Breaking Strength and Elongation of Textile Webbing, Tape and Braided Material
1.1 This test method covers the determination of the breaking strength and elongation of textile webbing, tape and braided materials using a split-drum type specimen clamp. 1.2 This test method is...
July 1, 2013
Standard Test Method for Breaking Strength and Elongation of Textile Webbing, Tape and Braided Material
5.1 This test method can be used for acceptance testing of commercial shipments but comparisons should be made with caution because estimates of between-laboratory precision are incomplete. 5.1.1 If...
May 1, 2011
Standard Test Method for Breaking Strength and Elongation of Textile Webbing, Tape and Braided Material
This test method can be used for acceptance testing of commercial shipments but comparisons should be made with caution because estimates of between-laboratory precision are incomplete. If there are...
ASTM D6775-02(2007)
January 1, 2007
Standard Test Method for Breaking Strength and Elongation of Textile Webbing, Tape and Braided Material
This test method can be used for acceptance testing of commercial shipments but comparisons should be made with caution because estimates of between-laboratory precision are incomplete. 5.1.1 If...
April 10, 2002
Standard Test Method for Breaking Strength and Elongation of Textile Webbing, Tape and Braided Material
1.1 This test method covers the determination of the breaking strength and elongation of textile webbing, tape and braided materials using a split-drum type specimen clamp. 1.2 This test method is...
April 10, 2002
Standard Test Method for Breaking Strength and Elongation of Textile Webbing, Tape and Braided Material
1.1 This test method covers the determination of the breaking strength and elongation of textile webbing, tape and braided materials using a split-drum type specimen clamp. 1.2 This test method is...
Advertisement