ASTM International - ASTM D4516-00(2006)e1
Standard Practice for Standardizing Reverse Osmosis Performance Data
| Organization: | ASTM International |
| Publication Date: | 15 December 2006 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Other equipment for the chemical industry): | 71.120.99 |
significance And Use:
During the operation of an RO system, system conditions such as pressure, temperature, conversion, and feed concentration can vary, causing permeate flow and salt passage to change. To effectively... View More
scope:
1.1 This practice covers the standardization of permeate flow and salt passage data for reverse osmosis (RO) systems.
1.2 This practice is applicable to waters including brackish waters and seawaters but is not necessarily applicable to waste waters.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History