ASTM International - ASTM C270-07

Standard Specification for Mortar for Unit Masonry

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2007
Status: inactive
Page Count: 13
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications: (1) proportion specifications and (2) property specifications.

Note 1-When the property specification is used to qualify masonry mortars, the testing laboratory performing the test methods should be accredited in accordance with Practice C 1093.

1.2 The proportion or property specifications shall govern as specified.

1.3 When neither proportion or property specifications are specified, the proportion specifications shall govern, unless data are presented to and accepted by the specifier to show that mortar meets the requirements of the property specifications.

1.4 The text of this specification references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

1.5 The terms used in this specification are identified in Terminologies C 1180 and C 1232.

1.6 The following safety hazards caveat pertains only to the test methods section of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2019
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
December 15, 2014
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
June 1, 2014
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
June 1, 2012
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
January 1, 2012
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
June 1, 2010
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
November 1, 2008
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
August 1, 2008
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
December 15, 2007
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
ASTM C270-07
February 1, 2007
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
April 1, 2006
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
May 15, 2005
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
February 1, 2005
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
September 1, 2004
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
August 1, 2004
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
December 1, 2003
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
January 10, 2003
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
January 10, 2003
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
August 10, 2002
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
November 10, 2001
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
November 10, 2001
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
November 10, 2001
Standard Specification for Mortar for Unit Masonry
1.1 This specification covers mortars for use in the construction of non-reinforced and reinforced unit masonry structures. Four types of mortar are covered in each of two alternative specifications:...
January 1, 1980
Standard Specification for Mortar For Unit Masonry
A description is not available for this item.
Advertisement